Abracon, LLC AISR-04 Drum Core AISR-04-680M

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 68 μH Saturation Current: 1.5 mA DC Resistance Max: 150 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 20 SRF: 6 MHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 68 μH Saturation Current: 1.5 mA DC Resistance Max: 150 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 20 SRF: 6 MHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISR-04 Drum Core - AISR-04-680M - Abracon, LLC
Spicewood, TX, United States
AISR-04 Drum Core
AISR-04-680M
AISR-04 Drum Core AISR-04-680M
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 68 μH Saturation Current: 1.5 mA DC Resistance Max: 150 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 20 SRF: 6 MHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISR-04
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 68 μH
  • Saturation Current: 1.5 mA
  • DC Resistance Max: 150 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 20
  • SRF: 6 MHz
  • Shielding: Shielded
  • Mounting: Through Hole
  • Length/Diameter: 10.5 mm
  • Height: 10.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISR-04-680M
Product Name AISR-04 Drum Core
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Technology Standard
Application Power Choke
Inductance Range 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 70
View Details
Specs
Application RF Choke
View Details