Abracon, LLC AISR-01 Drum Core AISR-01-122J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 1.2 mH Saturation Current: 80 mA DC Resistance Max: 3.7 Ω Q: 70 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 700 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 1.2 mH Saturation Current: 80 mA DC Resistance Max: 3.7 Ω Q: 70 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 700 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISR-01 Drum Core - AISR-01-122J - Abracon, LLC
Spicewood, TX, United States
AISR-01 Drum Core
AISR-01-122J
AISR-01 Drum Core AISR-01-122J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 1.2 mH Saturation Current: 80 mA DC Resistance Max: 3.7 Ω Q: 70 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 700 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISR-01
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 1.2 mH
  • Saturation Current: 80 mA
  • DC Resistance Max: 3.7 Ω
  • Q: 70
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • SRF: 700 kHz
  • Shielding: Shielded
  • Mounting: Through Hole
  • Length/Diameter: 10.5 mm
  • Height: 10.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISR-01-122J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISR-01-122J-ND
Fixed Inductors AISR-01-122J-ND
1.2mH Shielded Wirewound Inductor 75mA 3.7Ohm Max Radial, Vertical Cylinder

1.2mH Shielded Wirewound Inductor 75mA 3.7Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISR-01-122J AISR-01-122J-ND
Product Name AISR-01 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3130-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details