Abracon, LLC AIUR-02H Drum Core AIUR-02H-222J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 mH Temperature Rise Current: 0.1 A Saturation Current: 200 mA DC Resistance Max: 3 Ω Q: 15 Operating Temperature: -25°C ~ +85°C Tolerance: 5 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 12 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 mH Temperature Rise Current: 0.1 A Saturation Current: 200 mA DC Resistance Max: 3 Ω Q: 15 Operating Temperature: -25°C ~ +85°C Tolerance: 5 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 12 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-02H Drum Core - AIUR-02H-222J - Abracon, LLC
Spicewood, TX, United States
AIUR-02H Drum Core
AIUR-02H-222J
AIUR-02H Drum Core AIUR-02H-222J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 mH Temperature Rise Current: 0.1 A Saturation Current: 200 mA DC Resistance Max: 3 Ω Q: 15 Operating Temperature: -25°C ~ +85°C Tolerance: 5 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 12 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-02H
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 2.2 mH
  • Temperature Rise Current: 0.1 A
  • Saturation Current: 200 mA
  • DC Resistance Max: 3 Ω
  • Q: 15
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8.5 mm
  • Height: 12 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AIUR-02H-222J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-AIUR-02H-222J-ND
Fixed Inductors 535-AIUR-02H-222J-ND
2.2mH Unshielded Inductor 100mA 3Ohm Max Radial, Vertical Cylinder

2.2mH Unshielded Inductor 100mA 3Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-02H-222J 535-AIUR-02H-222J-ND
Product Name AIUR-02H Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-1624094-3 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details