AISR-04-331K -- AISR-04 DRUM CORE
Abracon, LLC
AISR-04 Drum Core
AISR-04-331K
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISR-04
Application: Power
Type: Drum Core
Rating: N/A
Inductance: 330 μH
Saturation Current: 680 μA
DC Resistance Max: 510 mΩ
Operating Temperature: -25°C ~ +85°C
Tolerance: 10
SRF: 2.7 MHz
Shielding: Shielded
Mounting: Through Hole
Length/Diameter: 10.5 mm
Height: 10.5 mm
Part Status: Active
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISR-04
Application: Power
Type: Drum Core
Rating: N/A
Inductance: 330 μH
Saturation Current: 680 μA
DC Resistance Max: 510 mΩ
Operating Temperature: -25°C ~ +85°C
Tolerance: 10
SRF: 2.7 MHz
Shielding: Shielded
Mounting: Through Hole
Length/Diameter: 10.5 mm
Height: 10.5 mm
Part Status: Active
Datasheet
Suppliers
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISR-04
Application: Power
Type: Drum Core
Rating: N/A
Inductance: 330 μH
Saturation Current: 680 μA
DC Resistance Max: 510 mΩ
Operating Temperature: -25°C ~ +85°C
Tolerance: 10
SRF: 2.7 MHz
Shielding: Shielded
Mounting: Through Hole
Length/Diameter: 10.5 mm
Height: 10.5 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
- Series: AISR-04
- Application: Power
- Type: Drum Core
- Rating: N/A
- Inductance: 330 μH
- Saturation Current: 680 μA
- DC Resistance Max: 510 mΩ
- Operating Temperature: -25°C ~ +85°C
- Tolerance: 10
- SRF: 2.7 MHz
- Shielding: Shielded
- Mounting: Through Hole
- Length/Diameter: 10.5 mm
- Height: 10.5 mm
- Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
AISR-04-331K |
|
Product Name
|
AISR-04 Drum Core |
|
Operating Temperature
|
-25 to 85 C (-13 to 185 F)
|
|
Mounting Option
|
Through Hole
|
|
Technology
|
Standard
|
|
Application
|
Power Choke
|
|
Inductance Range
|
330 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-25 to 100 C (-13 to 212 F)
Inductance Range
1100 to 12000 microH
Inductance Tolerance
-30 to 50 (+/- %)
View Details
Operating Temperature
-40 to 80 C (-40 to 176 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details
KOA Speer Electronics, Inc.
DCR
0.1000 ohms
Rated DC Current
1500 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers