Abracon, LLC Fixed Inductors AISM-1812H-560M

Description
56µH Shielded Wirewound Inductor 240mA 2.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 240mA 2.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AISM-1812H-560M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-AISM-1812H-560M-ND
Fixed Inductors 535-AISM-1812H-560M-ND
56µH Shielded Wirewound Inductor 240mA 2.2Ohm Max 1812 (4532 Metric)

56µH Shielded Wirewound Inductor 240mA 2.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AISM-1812H-560M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details