AISR-04-561K -- AISR-04 DRUM CORE
Abracon, LLC
AISR-04 Drum Core
AISR-04-561K
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISR-04
Application: Power
Type: Drum Core
Rating: N/A
Inductance: 560 μH
Saturation Current: 520 μA
DC Resistance Max: 1.1 Ω
Operating Temperature: -25°C ~ +85°C
Tolerance: 10
SRF: 2 MHz
Shielding: Shielded
Mounting: Through Hole
Length/Diameter: 10.5 mm
Height: 10.5 mm
Part Status: Active
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISR-04
Application: Power
Type: Drum Core
Rating: N/A
Inductance: 560 μH
Saturation Current: 520 μA
DC Resistance Max: 1.1 Ω
Operating Temperature: -25°C ~ +85°C
Tolerance: 10
SRF: 2 MHz
Shielding: Shielded
Mounting: Through Hole
Length/Diameter: 10.5 mm
Height: 10.5 mm
Part Status: Active
Datasheet
Suppliers
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISR-04
Application: Power
Type: Drum Core
Rating: N/A
Inductance: 560 μH
Saturation Current: 520 μA
DC Resistance Max: 1.1 Ω
Operating Temperature: -25°C ~ +85°C
Tolerance: 10
SRF: 2 MHz
Shielding: Shielded
Mounting: Through Hole
Length/Diameter: 10.5 mm
Height: 10.5 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
- Series: AISR-04
- Application: Power
- Type: Drum Core
- Rating: N/A
- Inductance: 560 μH
- Saturation Current: 520 μA
- DC Resistance Max: 1.1 Ω
- Operating Temperature: -25°C ~ +85°C
- Tolerance: 10
- SRF: 2 MHz
- Shielding: Shielded
- Mounting: Through Hole
- Length/Diameter: 10.5 mm
- Height: 10.5 mm
- Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
AISR-04-561K |
|
Product Name
|
AISR-04 Drum Core |
|
Operating Temperature
|
-25 to 85 C (-13 to 185 F)
|
|
Mounting Option
|
Through Hole
|
|
Technology
|
Standard
|
|
Application
|
Power Choke
|
|
Inductance Range
|
560 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Core Material
Ferrite; Ferrite
Inductance Range
820 microH
Lead Style
Axial; Axial
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Core Material
Ceramic; Ceramic
Application
RF Choke
View Details
Operating Temperature
-25 to 100 C (-13 to 212 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details
3 suppliers