Abracon, LLC AIUR-02H Drum Core AIUR-02H-221J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 220 μH Temperature Rise Current: 0.5 A Saturation Current: 1 A DC Resistance Max: 340 mΩ Q: 20 Operating Temperature: -25°C ~ +85°C Tolerance: 5 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 12 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 220 μH Temperature Rise Current: 0.5 A Saturation Current: 1 A DC Resistance Max: 340 mΩ Q: 20 Operating Temperature: -25°C ~ +85°C Tolerance: 5 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 12 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-02H Drum Core - AIUR-02H-221J - Abracon, LLC
Spicewood, TX, United States
AIUR-02H Drum Core
AIUR-02H-221J
AIUR-02H Drum Core AIUR-02H-221J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 220 μH Temperature Rise Current: 0.5 A Saturation Current: 1 A DC Resistance Max: 340 mΩ Q: 20 Operating Temperature: -25°C ~ +85°C Tolerance: 5 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 12 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-02H
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 220 μH
  • Temperature Rise Current: 0.5 A
  • Saturation Current: 1 A
  • DC Resistance Max: 340 mΩ
  • Q: 20
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8.5 mm
  • Height: 12 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AIUR-02H-221J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-AIUR-02H-221J-ND
Fixed Inductors 535-AIUR-02H-221J-ND
220µH Unshielded Inductor 500mA 340mOhm Max Radial, Vertical Cylinder

220µH Unshielded Inductor 500mA 340mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-02H-221J 535-AIUR-02H-221J-ND
Product Name AIUR-02H Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-12N 0402CS-12NXJRW , 0402CS-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1625812-9 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers