Abracon, LLC AISM-1008 Wirewound (Mold) AISM-1008-R022J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 22 nH DC Resistance Max: 370 mΩ Q: 15 Operating Temperature: -40°C ~ +105°C Tolerance: 5 SRF: 1.65 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 22 nH DC Resistance Max: 370 mΩ Q: 15 Operating Temperature: -40°C ~ +105°C Tolerance: 5 SRF: 1.65 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISM-1008 Wirewound (Mold) - AISM-1008-R022J-T - Abracon, LLC
Spicewood, TX, United States
AISM-1008 Wirewound (Mold)
AISM-1008-R022J-T
AISM-1008 Wirewound (Mold) AISM-1008-R022J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 22 nH DC Resistance Max: 370 mΩ Q: 15 Operating Temperature: -40°C ~ +105°C Tolerance: 5 SRF: 1.65 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISM-1008
  • Application: Power
  • Type: Wirewound (Mold)
  • Rating: N/A
  • Inductance: 22 nH
  • DC Resistance Max: 370 mΩ
  • Q: 15
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 5
  • SRF: 1.65 GHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AISM-1008-R022J-TTR-ND - DigiKey
Thief River Falls, MN, United States
22nH Shielded Molded Inductor 420mA 370mOhm Max 1008 (2520 Metric)

22nH Shielded Molded Inductor 420mA 370mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISM-1008-R022J-T 535-AISM-1008-R022J-TTR-ND
Product Name AISM-1008 Wirewound (Mold) Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 0.0220 microH
Unlock Full Specs
to access all available technical data