Abracon, LLC AISR-04 Drum Core AISR-04-330M

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 33 μH Saturation Current: 2.1 mA DC Resistance Max: 60 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 20 SRF: 10 MHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 33 μH Saturation Current: 2.1 mA DC Resistance Max: 60 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 20 SRF: 10 MHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISR-04 Drum Core - AISR-04-330M - Abracon, LLC
Spicewood, TX, United States
AISR-04 Drum Core
AISR-04-330M
AISR-04 Drum Core AISR-04-330M
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 33 μH Saturation Current: 2.1 mA DC Resistance Max: 60 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 20 SRF: 10 MHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISR-04
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 33 μH
  • Saturation Current: 2.1 mA
  • DC Resistance Max: 60 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 20
  • SRF: 10 MHz
  • Shielding: Shielded
  • Mounting: Through Hole
  • Length/Diameter: 10.5 mm
  • Height: 10.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISR-04-330M
Product Name AISR-04 Drum Core
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Technology Standard
Application Power Choke
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details
Molded SMD Inductors - 2-1624094-3 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-031 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers