AISM-1812H-560K-T -- AISM-1812H WIREWOUND (MOLD)
Abracon, LLC
AISM-1812H Wirewound (Mold)
AISM-1812H-560K-T
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISM-1812H
Application: Power
Type: Wirewound (Mold)
Rating: N/A
Inductance: 56 μH
Saturation Current: 240 mA
DC Resistance Max: 2.2 Ω
Q: 10
Operating Temperature: -40°C ~ +125°C
Tolerance: 10
SRF: 11 MHz
Shielding: Shielded
Mounting: SMD
Length/Diameter: 4.5 mm
Width: 3.2 mm
Height: 3.2 mm
Part Status: Active
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISM-1812H
Application: Power
Type: Wirewound (Mold)
Rating: N/A
Inductance: 56 μH
Saturation Current: 240 mA
DC Resistance Max: 2.2 Ω
Q: 10
Operating Temperature: -40°C ~ +125°C
Tolerance: 10
SRF: 11 MHz
Shielding: Shielded
Mounting: SMD
Length/Diameter: 4.5 mm
Width: 3.2 mm
Height: 3.2 mm
Part Status: Active
Datasheet
Suppliers
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISM-1812H
Application: Power
Type: Wirewound (Mold)
Rating: N/A
Inductance: 56 μH
Saturation Current: 240 mA
DC Resistance Max: 2.2 Ω
Q: 10
Operating Temperature: -40°C ~ +125°C
Tolerance: 10
SRF: 11 MHz
Shielding: Shielded
Mounting: SMD
Length/Diameter: 4.5 mm
Width: 3.2 mm
Height: 3.2 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
- Series: AISM-1812H
- Application: Power
- Type: Wirewound (Mold)
- Rating: N/A
- Inductance: 56 μH
- Saturation Current: 240 mA
- DC Resistance Max: 2.2 Ω
- Q: 10
- Operating Temperature: -40°C ~ +125°C
- Tolerance: 10
- SRF: 11 MHz
- Shielding: Shielded
- Mounting: SMD
- Length/Diameter: 4.5 mm
- Width: 3.2 mm
- Height: 3.2 mm
- Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
AISM-1812H-560K-T |
|
Product Name
|
AISM-1812H Wirewound (Mold) |
|
Operating Temperature
|
-40 to 125 C (-40 to 257 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Technology
|
Wirewound
|
|
Application
|
Power Choke
|
|
Inductance Range
|
56 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Core Material
Ceramic
Inductance Range
0.0056 microH
Inductance Tolerance
5 (+/- %)
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Application
Power Choke
Inductance Range
1.5 microH
View Details
2 suppliers
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details