Abracon, LLC AISM-1812 Wirewound (Mold) AISM-1812-R39M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 390 nH Saturation Current: 580 mA DC Resistance Max: 300 mΩ Q: 40 Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 150 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 4.8 mm Width: 3.5 mm Height: 3.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 390 nH Saturation Current: 580 mA DC Resistance Max: 300 mΩ Q: 40 Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 150 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 4.8 mm Width: 3.5 mm Height: 3.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISM-1812 Wirewound (Mold) - AISM-1812-R39M-T - Abracon, LLC
Spicewood, TX, United States
AISM-1812 Wirewound (Mold)
AISM-1812-R39M-T
AISM-1812 Wirewound (Mold) AISM-1812-R39M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 390 nH Saturation Current: 580 mA DC Resistance Max: 300 mΩ Q: 40 Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 150 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 4.8 mm Width: 3.5 mm Height: 3.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISM-1812
  • Application: Power
  • Type: Wirewound (Mold)
  • Rating: N/A
  • Inductance: 390 nH
  • Saturation Current: 580 mA
  • DC Resistance Max: 300 mΩ
  • Q: 40
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • SRF: 150 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.8 mm
  • Width: 3.5 mm
  • Height: 3.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISM-1812-R39M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISM-1812-R39M-TTR-ND
Fixed Inductors AISM-1812-R39M-TTR-ND
390nH Unshielded Wirewound Inductor 575mA 300mOhm Max 1812 (4532 Metric)

390nH Unshielded Wirewound Inductor 575mA 300mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISM-1812-R39M-T AISM-1812-R39M-TTR-ND
Product Name AISM-1812 Wirewound (Mold) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 0.3900 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-24N 026011C-24NXJRW , 026011C-24NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details