Abracon, LLC Fixed Inductors AISM-1812H-2R2M

Description
2.2µH Shielded Wirewound Inductor 850mA 180mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 850mA 180mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AISM-1812H-2R2M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-AISM-1812H-2R2M-ND
Fixed Inductors 535-AISM-1812H-2R2M-ND
2.2µH Shielded Wirewound Inductor 850mA 180mOhm Max 1812 (4532 Metric)

2.2µH Shielded Wirewound Inductor 850mA 180mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AISM-1812H-2R2M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624113-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0087 microH
View Details
2 suppliers
Leaded Inductors - 1048440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-24N 0201HL-24NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details