RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIUR-03
Application: Power
Type: Drum Core
Rating: N/A
Inductance: 10 μH
Temperature Rise Current: 2 A
Saturation Current: 3 A
DC Resistance Max: 45 mΩ
Q: 50
Operating Temperature: -25°C ~ +85°C
Tolerance: 5
SRF: 14 MHz
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 9 mm
Height: 12 mm
Part Status: Active
Package Drawing: #N/A
3D PDF: #N/A
STEP: #N/A
Abracon, LLC
Done
Datasheet
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIUR-03
Application: Power
Type: Drum Core
Rating: N/A
Inductance: 10 μH
Temperature Rise Current: 2 A
Saturation Current: 3 A
DC Resistance Max: 45 mΩ
Q: 50
Operating Temperature: -25°C ~ +85°C
Tolerance: 5
SRF: 14 MHz
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 9 mm
Height: 12 mm
Part Status: Active
Package Drawing: #N/A
3D PDF: #N/A
STEP: #N/A
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIUR-03
Application: Power
Type: Drum Core
Rating: N/A
Inductance: 10 μH
Temperature Rise Current: 2 A
Saturation Current: 3 A
DC Resistance Max: 45 mΩ
Q: 50
Operating Temperature: -25°C ~ +85°C
Tolerance: 5
SRF: 14 MHz
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 9 mm
Height: 12 mm
Part Status: Active
Package Drawing: #N/A
3D PDF: #N/A
STEP: #N/A