Abracon, LLC AISM-1812 Wirewound (Mold) AISM-1812-561K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 560 μH Saturation Current: 50 mA DC Resistance Max: 30 Ω Q: 30 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 3 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 4.8 mm Width: 3.5 mm Height: 3.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 560 μH Saturation Current: 50 mA DC Resistance Max: 30 Ω Q: 30 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 3 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 4.8 mm Width: 3.5 mm Height: 3.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISM-1812 Wirewound (Mold) - AISM-1812-561K-T - Abracon, LLC
Spicewood, TX, United States
AISM-1812 Wirewound (Mold)
AISM-1812-561K-T
AISM-1812 Wirewound (Mold) AISM-1812-561K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 560 μH Saturation Current: 50 mA DC Resistance Max: 30 Ω Q: 30 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 3 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 4.8 mm Width: 3.5 mm Height: 3.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISM-1812
  • Application: Power
  • Type: Wirewound (Mold)
  • Rating: N/A
  • Inductance: 560 μH
  • Saturation Current: 50 mA
  • DC Resistance Max: 30 Ω
  • Q: 30
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • SRF: 3 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.8 mm
  • Width: 3.5 mm
  • Height: 3.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISM-1812-561K-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISM-1812-561K-TTR-ND
Fixed Inductors AISM-1812-561K-TTR-ND
560µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

560µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISM-1812-561K-T AISM-1812-561K-TTR-ND
Product Name AISM-1812 Wirewound (Mold) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 560 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2104JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 0402AF-200XJLW - 996067-0402AF-200XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Surface Mount Inductors - 1621447 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details