Abracon, LLC AIUR-02H Drum Core AIUR-02H-3R3M

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 2.7 A Saturation Current: 5.4 A DC Resistance Max: 30 mΩ Q: 15 Operating Temperature: -25°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 12 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 2.7 A Saturation Current: 5.4 A DC Resistance Max: 30 mΩ Q: 15 Operating Temperature: -25°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 12 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-02H Drum Core - AIUR-02H-3R3M - Abracon, LLC
Spicewood, TX, United States
AIUR-02H Drum Core
AIUR-02H-3R3M
AIUR-02H Drum Core AIUR-02H-3R3M
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 2.7 A Saturation Current: 5.4 A DC Resistance Max: 30 mΩ Q: 15 Operating Temperature: -25°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 12 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-02H
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 3.3 μH
  • Temperature Rise Current: 2.7 A
  • Saturation Current: 5.4 A
  • DC Resistance Max: 30 mΩ
  • Q: 15
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8.5 mm
  • Height: 12 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIUR-02H-3R3M
Product Name AIUR-02H Drum Core
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Technology Standard
Application Power Choke
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3124-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers