Abracon, LLC AISR-04 Drum Core AISR-04-150M

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 15 μH Saturation Current: 3.2 mA DC Resistance Max: 40 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 20 SRF: 23 MHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 15 μH Saturation Current: 3.2 mA DC Resistance Max: 40 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 20 SRF: 23 MHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISR-04 Drum Core - AISR-04-150M - Abracon, LLC
Spicewood, TX, United States
AISR-04 Drum Core
AISR-04-150M
AISR-04 Drum Core AISR-04-150M
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 15 μH Saturation Current: 3.2 mA DC Resistance Max: 40 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 20 SRF: 23 MHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISR-04
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 15 μH
  • Saturation Current: 3.2 mA
  • DC Resistance Max: 40 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 20
  • SRF: 23 MHz
  • Shielding: Shielded
  • Mounting: Through Hole
  • Length/Diameter: 10.5 mm
  • Height: 10.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISR-04-150M
Product Name AISR-04 Drum Core
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Technology Standard
Application Power Choke
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DSO1-25-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers