Abracon, LLC Fixed Inductors AISM-1210-120K-T

Description
12µH Unshielded Molded Inductor 140mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
12µH Unshielded Molded Inductor 140mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AISM-1210-120K-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISM-1210-120K-TTR-ND
Fixed Inductors AISM-1210-120K-TTR-ND
12µH Unshielded Molded Inductor 140mA 2.5Ohm Max 1210 (3225 Metric)

12µH Unshielded Molded Inductor 140mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number AISM-1210-120K-TTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567663P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0600 ohms
View Details
Common Mode Chokes - 486-3236-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details