RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISR-04
Application: Power
Type: Drum Core
Rating: N/A
Inductance: 100 μH
Saturation Current: 1.2 mA
DC Resistance Max: 190 mΩ
Operating Temperature: -25°C ~ +85°C
Tolerance: 10
SRF: 4.4 MHz
Shielding: Shielded
Mounting: Through Hole
Length/Diameter: 10.5 mm
Height: 10.5 mm
Part Status: Active
Abracon, LLC
Done
Datasheet
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISR-04
Application: Power
Type: Drum Core
Rating: N/A
Inductance: 100 μH
Saturation Current: 1.2 mA
DC Resistance Max: 190 mΩ
Operating Temperature: -25°C ~ +85°C
Tolerance: 10
SRF: 4.4 MHz
Shielding: Shielded
Mounting: Through Hole
Length/Diameter: 10.5 mm
Height: 10.5 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISR-04
Application: Power
Type: Drum Core
Rating: N/A
Inductance: 100 μH
Saturation Current: 1.2 mA
DC Resistance Max: 190 mΩ
Operating Temperature: -25°C ~ +85°C
Tolerance: 10
SRF: 4.4 MHz
Shielding: Shielded
Mounting: Through Hole
Length/Diameter: 10.5 mm
Height: 10.5 mm
Part Status: Active