Abracon, LLC Fixed Inductors AISM-1812H-151M-T

Description
150µH Shielded Wirewound Inductor 140mA 6.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 140mA 6.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AISM-1812H-151M-TTR-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Wirewound Inductor 140mA 6.5Ohm Max 1812 (4532 Metric)

150µH Shielded Wirewound Inductor 140mA 6.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AISM-1812H-151M-TTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers