Abracon, LLC Fixed Inductors - AISM-1210-470K-T AISM-1210-470K-T

Description
Manufacturer: Abracon LLC Win Source Part Number: 760306-AISM-1210-470 K-T Series: AISM-1210 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1210 Current Rating: 60mA Shielding: Unshielded Inductance: 47μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 15MHz Test Frequency: 2.52MHz Family Name: AISM-1210 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7 Ohm Max Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): NIN-FA470JTR; CTMC1210-470M; MCFT000192; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Abracon LLC Win Source Part Number: 760306-AISM-1210-470 K-T Series: AISM-1210 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1210 Current Rating: 60mA Shielding: Unshielded Inductance: 47μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 15MHz Test Frequency: 2.52MHz Family Name: AISM-1210 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7 Ohm Max Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): NIN-FA470JTR; CTMC1210-470M; MCFT000192; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - AISM-1210-470K-T
760306-AISM-1210-470K-T
Fixed Inductors - AISM-1210-470K-T 760306-AISM-1210-470K-T
Manufacturer: Abracon LLC Win Source Part Number: 760306-AISM-1210-470 K-T Series: AISM-1210 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1210 Current Rating: 60mA Shielding: Unshielded Inductance: 47μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 15MHz Test Frequency: 2.52MHz Family Name: AISM-1210 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7 Ohm Max Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): NIN-FA470JTR; CTMC1210-470M; MCFT000192; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Abracon LLC
Win Source Part Number: 760306-AISM-1210-470K-T
Series: AISM-1210
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1210
Current Rating: 60mA
Shielding: Unshielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 15MHz
Test Frequency: 2.52MHz
Family Name: AISM-1210
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7 Ohm Max
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 1210
Height - Seated (Maximum): 0.094" (2.40mm)
Alternative Parts (Cross-Reference): NIN-FA470JTR; CTMC1210-470M; MCFT000192;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - AISM-1210-470K-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISM-1210-470K-TTR-ND
Fixed Inductors AISM-1210-470K-TTR-ND
47µH Unshielded Molded Inductor 60mA 7Ohm Max 1210 (3225 Metric)

47µH Unshielded Molded Inductor 60mA 7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 47uH Inductor and Choke - 71-AISM-1210-470K-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47uH Inductor and Choke
71-AISM-1210-470K-T
SMD 47uH Inductor and Choke 71-AISM-1210-470K-T
SMD Inductor 47uH 10% 1210 Ferrite Unshielded Product overview: AISM-1210-470K-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISM-1210-470K-T can be used for catalog matching and distributor lookup.

SMD Inductor 47uH 10% 1210 Ferrite Unshielded Product overview: AISM-1210-470K-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISM-1210-470K-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 760306-AISM-1210-470K-T AISM-1210-470K-TTR-ND 71-AISM-1210-470K-T
Product Name Fixed Inductors - AISM-1210-470K-T Fixed Inductors SMD 47uH Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624113-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Common Mode Chokes - DSO1-30-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details