Abracon, LLC Fixed Inductors AISM-1812H-1R2M

Description
1.2µH Shielded Wirewound Inductor 1A 120mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 1A 120mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AISM-1812H-1R2M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-AISM-1812H-1R2M-ND
Fixed Inductors 535-AISM-1812H-1R2M-ND
1.2µH Shielded Wirewound Inductor 1A 120mOhm Max 1812 (4532 Metric)

1.2µH Shielded Wirewound Inductor 1A 120mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AISM-1812H-1R2M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0390 microH
View Details
2 suppliers
Surface Mount Inductors - 1909778 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
0.0096uH 250MHz 0.28A Inductor and Choke - 71-0201DS-9N6XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0096 microH
Inductance Tolerance 5 (+/- %)
View Details