Abracon, LLC AIUR-01 Drum Core AIUR-01-153K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 15 mH Saturation Current: 20 mA DC Resistance Max: 80 Ω Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 500 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 7.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 15 mH Saturation Current: 20 mA DC Resistance Max: 80 Ω Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 500 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 7.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-01 Drum Core - AIUR-01-153K - Abracon, LLC
Spicewood, TX, United States
AIUR-01 Drum Core
AIUR-01-153K
AIUR-01 Drum Core AIUR-01-153K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 15 mH Saturation Current: 20 mA DC Resistance Max: 80 Ω Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 500 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 7.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-01
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 15 mH
  • Saturation Current: 20 mA
  • DC Resistance Max: 80 Ω
  • Q: 10
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • SRF: 500 kHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8.5 mm
  • Height: 7.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIUR-01-153K
Product Name AIUR-01 Drum Core
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Technology Standard
Application Power Choke
Inductance Range 15000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N1 0201DS-8N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details