Abracon, LLC AISM-1812H Wirewound (Mold) AISM-1812H-181K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 180 μH Saturation Current: 120 mA DC Resistance Max: 7.5 Ω Q: 20 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 6.5 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 4.5 mm Width: 3.2 mm Height: 3.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 180 μH Saturation Current: 120 mA DC Resistance Max: 7.5 Ω Q: 20 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 6.5 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 4.5 mm Width: 3.2 mm Height: 3.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISM-1812H Wirewound (Mold) - AISM-1812H-181K-T - Abracon, LLC
Spicewood, TX, United States
AISM-1812H Wirewound (Mold)
AISM-1812H-181K-T
AISM-1812H Wirewound (Mold) AISM-1812H-181K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 180 μH Saturation Current: 120 mA DC Resistance Max: 7.5 Ω Q: 20 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 6.5 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 4.5 mm Width: 3.2 mm Height: 3.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISM-1812H
  • Application: Power
  • Type: Wirewound (Mold)
  • Rating: N/A
  • Inductance: 180 μH
  • Saturation Current: 120 mA
  • DC Resistance Max: 7.5 Ω
  • Q: 20
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 10
  • SRF: 6.5 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.5 mm
  • Width: 3.2 mm
  • Height: 3.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AISM-1812H-181K-TTR-ND - DigiKey
Thief River Falls, MN, United States
180µH Shielded Wirewound Inductor 120mA 7.5Ohm Max 1812 (4532 Metric)

180µH Shielded Wirewound Inductor 120mA 7.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISM-1812H-181K-T 535-AISM-1812H-181K-TTR-ND
Product Name AISM-1812H Wirewound (Mold) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke
Inductance Range 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567677 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0027 microH
DCR 0.1200 ohms
View Details
Common Mode Chokes - 486-5775-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details