Abracon, LLC AISM-1008 Wirewound (Mold) AISM-1008-R15J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 150 nH DC Resistance Max: 350 mΩ Q: 30 Operating Temperature: -40°C ~ +105°C Tolerance: 5 SRF: 550 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 150 nH DC Resistance Max: 350 mΩ Q: 30 Operating Temperature: -40°C ~ +105°C Tolerance: 5 SRF: 550 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISM-1008 Wirewound (Mold) - AISM-1008-R15J-T - Abracon, LLC
Spicewood, TX, United States
AISM-1008 Wirewound (Mold)
AISM-1008-R15J-T
AISM-1008 Wirewound (Mold) AISM-1008-R15J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 150 nH DC Resistance Max: 350 mΩ Q: 30 Operating Temperature: -40°C ~ +105°C Tolerance: 5 SRF: 550 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISM-1008
  • Application: Power
  • Type: Wirewound (Mold)
  • Rating: N/A
  • Inductance: 150 nH
  • DC Resistance Max: 350 mΩ
  • Q: 30
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 5
  • SRF: 550 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AISM-1008-R15J-TTR-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Molded Inductor 500mA 350mOhm Max 1008 (2520 Metric)

150nH Shielded Molded Inductor 500mA 350mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISM-1008-R15J-T 535-AISM-1008-R15J-TTR-ND
Product Name AISM-1008 Wirewound (Mold) Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details