Abracon, LLC Fixed Inductors AIUR-03-101K

Description
100µH Unshielded Wirewound Inductor 720mA 280mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 720mA 280mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AIUR-03-101K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-03-101K-ND
Fixed Inductors AIUR-03-101K-ND
100µH Unshielded Wirewound Inductor 720mA 280mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 720mA 280mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number AIUR-03-101K-ND
Product Name Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - DKIH-3242-20D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1200 microH
Inductance Tolerance 5 (+/- %)
View Details