Abracon, LLC Fixed Inductors AISM-1210-121K-T

Description
120µH Unshielded Molded Inductor 70mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
120µH Unshielded Molded Inductor 70mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AISM-1210-121K-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISM-1210-121K-TTR-ND
Fixed Inductors AISM-1210-121K-TTR-ND
120µH Unshielded Molded Inductor 70mA 11Ohm Max 1210 (3225 Metric)

120µH Unshielded Molded Inductor 70mA 11Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number AISM-1210-121K-TTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details