Abracon, LLC Fixed Inductors AISM-1812H-6R8M

Description
6.8µH Shielded Wirewound Inductor 600mA 350mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 600mA 350mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AISM-1812H-6R8M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-AISM-1812H-6R8M-ND
Fixed Inductors 535-AISM-1812H-6R8M-ND
6.8µH Shielded Wirewound Inductor 600mA 350mOhm Max 1812 (4532 Metric)

6.8µH Shielded Wirewound Inductor 600mA 350mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AISM-1812H-6R8M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers