Abracon, LLC AIUR-02H Drum Core AIUR-02H-271J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 270 μH Temperature Rise Current: 0.41 A Saturation Current: 900 mA DC Resistance Max: 390 mΩ Q: 20 Operating Temperature: -25°C ~ +85°C Tolerance: 5 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 12 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 270 μH Temperature Rise Current: 0.41 A Saturation Current: 900 mA DC Resistance Max: 390 mΩ Q: 20 Operating Temperature: -25°C ~ +85°C Tolerance: 5 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 12 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-02H Drum Core - AIUR-02H-271J - Abracon, LLC
Spicewood, TX, United States
AIUR-02H Drum Core
AIUR-02H-271J
AIUR-02H Drum Core AIUR-02H-271J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 270 μH Temperature Rise Current: 0.41 A Saturation Current: 900 mA DC Resistance Max: 390 mΩ Q: 20 Operating Temperature: -25°C ~ +85°C Tolerance: 5 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 12 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-02H
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 270 μH
  • Temperature Rise Current: 0.41 A
  • Saturation Current: 900 mA
  • DC Resistance Max: 390 mΩ
  • Q: 20
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8.5 mm
  • Height: 12 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AIUR-02H-271J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-AIUR-02H-271J-ND
Fixed Inductors 535-AIUR-02H-271J-ND
270µH Unshielded Inductor 410mA 390mOhm Max Radial, Vertical Cylinder

270µH Unshielded Inductor 410mA 390mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-02H-271J 535-AIUR-02H-271J-ND
Product Name AIUR-02H Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 270 microH
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 1702821 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Common Mode Chokes - 486-5777-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details