FIXED IND 4.7UH 220MA 1.5 OHM
4.7µH Unshielded Molded Inductor 220mA 1.5Ohm Max 1210 (3225 Metric)
4.7µH Unshielded Molded Inductor 220mA 1.5Ohm Max 1210 (3225 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 535-AISM-1210-4R7K-TDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |