Abracon, LLC AIUR-01 Drum Core AIUR-01-181K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 180 μH Saturation Current: 200 mA DC Resistance Max: 3 Ω Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 4.7 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 7.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 180 μH Saturation Current: 200 mA DC Resistance Max: 3 Ω Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 4.7 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 7.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-01 Drum Core - AIUR-01-181K - Abracon, LLC
Spicewood, TX, United States
AIUR-01 Drum Core
AIUR-01-181K
AIUR-01 Drum Core AIUR-01-181K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 180 μH Saturation Current: 200 mA DC Resistance Max: 3 Ω Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 4.7 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 7.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-01
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 180 μH
  • Saturation Current: 200 mA
  • DC Resistance Max: 3 Ω
  • Q: 10
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • SRF: 4.7 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8.5 mm
  • Height: 7.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIUR-01-181K
Product Name AIUR-01 Drum Core
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Technology Standard
Application Power Choke
Inductance Range 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N0 0402CS-9N0XJRW , 0402CS-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details