Abracon, LLC AISR-01 Drum Core AISR-01-273J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 27 mH Saturation Current: 20 mA DC Resistance Max: 22 Ω Q: 100 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 160 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 27 mH Saturation Current: 20 mA DC Resistance Max: 22 Ω Q: 100 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 160 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISR-01 Drum Core - AISR-01-273J - Abracon, LLC
Spicewood, TX, United States
AISR-01 Drum Core
AISR-01-273J
AISR-01 Drum Core AISR-01-273J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 27 mH Saturation Current: 20 mA DC Resistance Max: 22 Ω Q: 100 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 160 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISR-01
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 27 mH
  • Saturation Current: 20 mA
  • DC Resistance Max: 22 Ω
  • Q: 100
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • SRF: 160 kHz
  • Shielding: Shielded
  • Mounting: Through Hole
  • Length/Diameter: 10.5 mm
  • Height: 10.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISR-01-273J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISR-01-273J-ND
Fixed Inductors AISR-01-273J-ND
27mH Shielded Wirewound Inductor 18mA 22Ohm Max Radial, Vertical Cylinder

27mH Shielded Wirewound Inductor 18mA 22Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISR-01-273J AISR-01-273J-ND
Product Name AISR-01 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 27000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details