AISM-1210-18NJ-T -- AISM-1210 WIREWOUND (MOLD)
Abracon, LLC
AISM-1210 Wirewound (Mold)
AISM-1210-18NJ-T
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISM-1210
Application: Power
Type: Wirewound (Mold)
Rating: N/A
Inductance: 18 nH
Saturation Current: 450 mA
DC Resistance Max: 180 mΩ
Q: 21
Operating Temperature: -40°C ~ +85°C
Tolerance: 5
SRF: 1.9 GHz
Shielding: Shielded
Mounting: SMD
Length/Diameter: 3.2 mm
Width: 2.5 mm
Height: 2.2 mm
Part Status: Active
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISM-1210
Application: Power
Type: Wirewound (Mold)
Rating: N/A
Inductance: 18 nH
Saturation Current: 450 mA
DC Resistance Max: 180 mΩ
Q: 21
Operating Temperature: -40°C ~ +85°C
Tolerance: 5
SRF: 1.9 GHz
Shielding: Shielded
Mounting: SMD
Length/Diameter: 3.2 mm
Width: 2.5 mm
Height: 2.2 mm
Part Status: Active
Datasheet
Suppliers
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISM-1210
Application: Power
Type: Wirewound (Mold)
Rating: N/A
Inductance: 18 nH
Saturation Current: 450 mA
DC Resistance Max: 180 mΩ
Q: 21
Operating Temperature: -40°C ~ +85°C
Tolerance: 5
SRF: 1.9 GHz
Shielding: Shielded
Mounting: SMD
Length/Diameter: 3.2 mm
Width: 2.5 mm
Height: 2.2 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
- Series: AISM-1210
- Application: Power
- Type: Wirewound (Mold)
- Rating: N/A
- Inductance: 18 nH
- Saturation Current: 450 mA
- DC Resistance Max: 180 mΩ
- Q: 21
- Operating Temperature: -40°C ~ +85°C
- Tolerance: 5
- SRF: 1.9 GHz
- Shielding: Shielded
- Mounting: SMD
- Length/Diameter: 3.2 mm
- Width: 2.5 mm
- Height: 2.2 mm
- Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
AISM-1210-18NJ-T |
|
Product Name
|
AISM-1210 Wirewound (Mold) |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Technology
|
Wirewound
|
|
Application
|
Power Choke
|
|
Inductance Range
|
0.0180 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Configuration
Fixed
View Details
Operating Temperature
-20 to 105 C (-4 to 221 F)
Technology
Standard
Inductance Range
2500 to 200 microH
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Fixed
Inductance Range
1 microH
Inductance Tolerance
10 (+/- %)
View Details