AISM-2220-150J-T -- AISM-2220 WIREWOUND (MOLD)
Abracon, LLC
AISM-2220 Wirewound (Mold)
AISM-2220-150J-T
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISM-2220
Application: Power
Type: Wirewound (Mold)
Rating: N/A
Inductance: 15 μH
Saturation Current: 580 mA
DC Resistance Max: 300 mΩ
Q: 10
Operating Temperature: -25°C ~ +85°C
Tolerance: 5
SRF: 16 MHz
Shielding: Shielded
Mounting: SMD
Length/Diameter: 5.9 mm
Width: 5.3 mm
Height: 5.3 mm
Part Status: Active
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISM-2220
Application: Power
Type: Wirewound (Mold)
Rating: N/A
Inductance: 15 μH
Saturation Current: 580 mA
DC Resistance Max: 300 mΩ
Q: 10
Operating Temperature: -25°C ~ +85°C
Tolerance: 5
SRF: 16 MHz
Shielding: Shielded
Mounting: SMD
Length/Diameter: 5.9 mm
Width: 5.3 mm
Height: 5.3 mm
Part Status: Active
Datasheet
Suppliers
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISM-2220
Application: Power
Type: Wirewound (Mold)
Rating: N/A
Inductance: 15 μH
Saturation Current: 580 mA
DC Resistance Max: 300 mΩ
Q: 10
Operating Temperature: -25°C ~ +85°C
Tolerance: 5
SRF: 16 MHz
Shielding: Shielded
Mounting: SMD
Length/Diameter: 5.9 mm
Width: 5.3 mm
Height: 5.3 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
- Series: AISM-2220
- Application: Power
- Type: Wirewound (Mold)
- Rating: N/A
- Inductance: 15 μH
- Saturation Current: 580 mA
- DC Resistance Max: 300 mΩ
- Q: 10
- Operating Temperature: -25°C ~ +85°C
- Tolerance: 5
- SRF: 16 MHz
- Shielding: Shielded
- Mounting: SMD
- Length/Diameter: 5.9 mm
- Width: 5.3 mm
- Height: 5.3 mm
- Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
AISM-2220-150J-T |
|
Product Name
|
AISM-2220 Wirewound (Mold) |
|
Operating Temperature
|
-25 to 85 C (-13 to 185 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Technology
|
Wirewound
|
|
Application
|
Power Choke
|
|
Inductance Range
|
15 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Surface Mount
Technology
Multi-Layer Power
View Details
2 suppliers
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Operating Temperature
-25 to 100 C (-13 to 212 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details