Abracon, LLC AIUR-01 Drum Core AIUR-01-822K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 8.2 mH Saturation Current: 30 mA DC Resistance Max: 45 Ω Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 600 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 7.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 8.2 mH Saturation Current: 30 mA DC Resistance Max: 45 Ω Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 600 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 7.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-01 Drum Core - AIUR-01-822K - Abracon, LLC
Spicewood, TX, United States
AIUR-01 Drum Core
AIUR-01-822K
AIUR-01 Drum Core AIUR-01-822K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 8.2 mH Saturation Current: 30 mA DC Resistance Max: 45 Ω Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 600 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 7.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-01
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 8.2 mH
  • Saturation Current: 30 mA
  • DC Resistance Max: 45 Ω
  • Q: 10
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • SRF: 600 kHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8.5 mm
  • Height: 7.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIUR-01-822K
Product Name AIUR-01 Drum Core
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Technology Standard
Application Power Choke
Inductance Range 8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2289-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers