Abracon, LLC Fixed Inductors AIUR-02H-100K

Description
10µH Unshielded Wirewound Inductor 2A 44mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 2A 44mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AIUR-02H-100K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-02H-100K-ND
Fixed Inductors AIUR-02H-100K-ND
10µH Unshielded Wirewound Inductor 2A 44mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 2A 44mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number AIUR-02H-100K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-2176738-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0075 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
20mH 7A Inductor and Choke - 839-DKLP-0231-0720 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers