Abracon, LLC AISR-01 Drum Core AISR-01-562J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 5.6 mH Saturation Current: 40 mA DC Resistance Max: 8.4 Ω Q: 100 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 350 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 5.6 mH Saturation Current: 40 mA DC Resistance Max: 8.4 Ω Q: 100 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 350 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISR-01 Drum Core - AISR-01-562J - Abracon, LLC
Spicewood, TX, United States
AISR-01 Drum Core
AISR-01-562J
AISR-01 Drum Core AISR-01-562J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 5.6 mH Saturation Current: 40 mA DC Resistance Max: 8.4 Ω Q: 100 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 350 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISR-01
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 5.6 mH
  • Saturation Current: 40 mA
  • DC Resistance Max: 8.4 Ω
  • Q: 100
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • SRF: 350 kHz
  • Shielding: Shielded
  • Mounting: Through Hole
  • Length/Diameter: 10.5 mm
  • Height: 10.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISR-01-562J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISR-01-562J-ND
Fixed Inductors AISR-01-562J-ND
5.6mH Shielded Wirewound Inductor 40mA 8.4Ohm Max Radial, Vertical Cylinder

5.6mH Shielded Wirewound Inductor 40mA 8.4Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISR-01-562J AISR-01-562J-ND
Product Name AISR-01 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 5600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-181 0402AF-181XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details