Abracon, LLC AISR-875 Drum Core AISR-875-680M

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 68 μH Saturation Current: 1.1 A DC Resistance Max: 200 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: Through Hole Length/Diameter: 7.8 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 68 μH Saturation Current: 1.1 A DC Resistance Max: 200 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: Through Hole Length/Diameter: 7.8 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISR-875 Drum Core - AISR-875-680M - Abracon, LLC
Spicewood, TX, United States
AISR-875 Drum Core
AISR-875-680M
AISR-875 Drum Core AISR-875-680M
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 68 μH Saturation Current: 1.1 A DC Resistance Max: 200 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: Through Hole Length/Diameter: 7.8 mm Height: 7.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISR-875
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 68 μH
  • Saturation Current: 1.1 A
  • DC Resistance Max: 200 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: Through Hole
  • Length/Diameter: 7.8 mm
  • Height: 7.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISR-875-680M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISR-875-680M-ND
Fixed Inductors AISR-875-680M-ND
68µH Shielded Wirewound Inductor 1.1A 200mOhm Max Radial, Vertical Cylinder

68µH Shielded Wirewound Inductor 1.1A 200mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISR-875-680M AISR-875-680M-ND
Product Name AISR-875 Drum Core Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Standard Wirewound
Application Power Choke
Inductance Range 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0033uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details
High Frequency & RF Inductors - 2-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5714-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers