Abracon, LLC AISM-1008 Wirewound (Mold) AISM-1008-120J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 12 μH DC Resistance Max: 3.8 Ω Q: 25 Operating Temperature: -40°C ~ +105°C Tolerance: 5 SRF: 30 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 12 μH DC Resistance Max: 3.8 Ω Q: 25 Operating Temperature: -40°C ~ +105°C Tolerance: 5 SRF: 30 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISM-1008 Wirewound (Mold) - AISM-1008-120J-T - Abracon, LLC
Spicewood, TX, United States
AISM-1008 Wirewound (Mold)
AISM-1008-120J-T
AISM-1008 Wirewound (Mold) AISM-1008-120J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 12 μH DC Resistance Max: 3.8 Ω Q: 25 Operating Temperature: -40°C ~ +105°C Tolerance: 5 SRF: 30 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISM-1008
  • Application: Power
  • Type: Wirewound (Mold)
  • Rating: N/A
  • Inductance: 12 μH
  • DC Resistance Max: 3.8 Ω
  • Q: 25
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 5
  • SRF: 30 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AISM-1008-120J-TTR-ND - DigiKey
Thief River Falls, MN, United States
12µH Shielded Molded Inductor 150mA 3.8Ohm Max 1008 (2520 Metric)

12µH Shielded Molded Inductor 150mA 3.8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISM-1008-120J-T 535-AISM-1008-120J-TTR-ND
Product Name AISM-1008 Wirewound (Mold) Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Dual 1000uH 15A 10mOhm Inductor and Choke - 839-DFK-40-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2-2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details