Abracon, LLC AISR-01 Drum Core AISR-01-104J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 100 mH Saturation Current: 10 mA DC Resistance Max: 82 Ω Q: 100 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 90 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 100 mH Saturation Current: 10 mA DC Resistance Max: 82 Ω Q: 100 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 90 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISR-01 Drum Core - AISR-01-104J - Abracon, LLC
Spicewood, TX, United States
AISR-01 Drum Core
AISR-01-104J
AISR-01 Drum Core AISR-01-104J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 100 mH Saturation Current: 10 mA DC Resistance Max: 82 Ω Q: 100 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 90 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISR-01
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 100 mH
  • Saturation Current: 10 mA
  • DC Resistance Max: 82 Ω
  • Q: 100
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • SRF: 90 kHz
  • Shielding: Shielded
  • Mounting: Through Hole
  • Length/Diameter: 10.5 mm
  • Height: 10.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISR-01-104J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISR-01-104J-ND
Fixed Inductors AISR-01-104J-ND
100mH Shielded Wirewound Inductor 9mA 82Ohm Max Radial, Vertical Cylinder

100mH Shielded Wirewound Inductor 9mA 82Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISR-01-104J AISR-01-104J-ND
Product Name AISR-01 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 100000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 237-FIT106-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers