Abracon, LLC AISM-1008 Wirewound (Mold) AISM-1008-R47J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 470 nH DC Resistance Max: 680 mΩ Q: 30 Operating Temperature: -40°C ~ +105°C Tolerance: 5 SRF: 350 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 470 nH DC Resistance Max: 680 mΩ Q: 30 Operating Temperature: -40°C ~ +105°C Tolerance: 5 SRF: 350 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISM-1008 Wirewound (Mold) - AISM-1008-R47J-T - Abracon, LLC
Spicewood, TX, United States
AISM-1008 Wirewound (Mold)
AISM-1008-R47J-T
AISM-1008 Wirewound (Mold) AISM-1008-R47J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 470 nH DC Resistance Max: 680 mΩ Q: 30 Operating Temperature: -40°C ~ +105°C Tolerance: 5 SRF: 350 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISM-1008
  • Application: Power
  • Type: Wirewound (Mold)
  • Rating: N/A
  • Inductance: 470 nH
  • DC Resistance Max: 680 mΩ
  • Q: 30
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 5
  • SRF: 350 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AISM-1008-R47J-TTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 350mA 680mOhm Max 1008 (2520 Metric)

470nH Shielded Molded Inductor 350mA 680mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISM-1008-R47J-T 535-AISM-1008-R47J-TTR-ND
Product Name AISM-1008 Wirewound (Mold) Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125969P - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 1260 milliamps
Standards and Certifications RoHS
View Details