Abracon, LLC AISM-1812 Wirewound (Mold) AISM-1812-2R7K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 2.7 μH Saturation Current: 370 mA DC Resistance Max: 800 mΩ Q: 50 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 50 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 4.8 mm Width: 3.5 mm Height: 3.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 2.7 μH Saturation Current: 370 mA DC Resistance Max: 800 mΩ Q: 50 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 50 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 4.8 mm Width: 3.5 mm Height: 3.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISM-1812 Wirewound (Mold) - AISM-1812-2R7K-T - Abracon, LLC
Spicewood, TX, United States
AISM-1812 Wirewound (Mold)
AISM-1812-2R7K-T
AISM-1812 Wirewound (Mold) AISM-1812-2R7K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 2.7 μH Saturation Current: 370 mA DC Resistance Max: 800 mΩ Q: 50 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 50 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 4.8 mm Width: 3.5 mm Height: 3.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISM-1812
  • Application: Power
  • Type: Wirewound (Mold)
  • Rating: N/A
  • Inductance: 2.7 μH
  • Saturation Current: 370 mA
  • DC Resistance Max: 800 mΩ
  • Q: 50
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • SRF: 50 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.8 mm
  • Width: 3.5 mm
  • Height: 3.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISM-1812-2R7K-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISM-1812-2R7K-TTR-ND
Fixed Inductors AISM-1812-2R7K-TTR-ND
2.7µH Unshielded Wirewound Inductor 370mA 800mOhm Max 1812 (4532 Metric)

2.7µH Unshielded Wirewound Inductor 370mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISM-1812-2R7K-T AISM-1812-2R7K-TTR-ND
Product Name AISM-1812 Wirewound (Mold) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 6.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2469843 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N1 0302CS-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details