Abracon, LLC AISM-1812 Wirewound (Mold) AISM-1812-101K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 100 μH Saturation Current: 110 mA DC Resistance Max: 8 Ω Q: 40 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 8 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 4.8 mm Width: 3.5 mm Height: 3.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 100 μH Saturation Current: 110 mA DC Resistance Max: 8 Ω Q: 40 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 8 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 4.8 mm Width: 3.5 mm Height: 3.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISM-1812 Wirewound (Mold) - AISM-1812-101K-T - Abracon, LLC
Spicewood, TX, United States
AISM-1812 Wirewound (Mold)
AISM-1812-101K-T
AISM-1812 Wirewound (Mold) AISM-1812-101K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 100 μH Saturation Current: 110 mA DC Resistance Max: 8 Ω Q: 40 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 8 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 4.8 mm Width: 3.5 mm Height: 3.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISM-1812
  • Application: Power
  • Type: Wirewound (Mold)
  • Rating: N/A
  • Inductance: 100 μH
  • Saturation Current: 110 mA
  • DC Resistance Max: 8 Ω
  • Q: 40
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • SRF: 8 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.8 mm
  • Width: 3.5 mm
  • Height: 3.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AISM-1812-101K-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100UH 110MA 8 OHM SMD

FIXED IND 100UH 110MA 8 OHM SMD

Buy Now Datasheet
Fixed Inductors - 535-AISM-1812-101K-TCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AISM-1812-101K-TTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISM-1812-101K-T 535-AISM-1812-101K-TDKR-ND
Product Name AISM-1812 Wirewound (Mold) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Common Mode Chokes - DS1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
250MHz 840mA Inductor and Choke - 71-0402CS-3N9XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details