Abracon, LLC AIUR-02H Drum Core AIUR-02H-560J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 56 μH Temperature Rise Current: 0.9 A Saturation Current: 1.48 A DC Resistance Max: 145 mΩ Q: 20 Operating Temperature: -25°C ~ +85°C Tolerance: 5 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 12 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 56 μH Temperature Rise Current: 0.9 A Saturation Current: 1.48 A DC Resistance Max: 145 mΩ Q: 20 Operating Temperature: -25°C ~ +85°C Tolerance: 5 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 12 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-02H Drum Core - AIUR-02H-560J - Abracon, LLC
Spicewood, TX, United States
AIUR-02H Drum Core
AIUR-02H-560J
AIUR-02H Drum Core AIUR-02H-560J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 56 μH Temperature Rise Current: 0.9 A Saturation Current: 1.48 A DC Resistance Max: 145 mΩ Q: 20 Operating Temperature: -25°C ~ +85°C Tolerance: 5 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 12 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-02H
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 56 μH
  • Temperature Rise Current: 0.9 A
  • Saturation Current: 1.48 A
  • DC Resistance Max: 145 mΩ
  • Q: 20
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8.5 mm
  • Height: 12 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AIUR-02H-560J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-AIUR-02H-560J-ND
Fixed Inductors 535-AIUR-02H-560J-ND
56µH Unshielded Inductor 900mA 145mOhm Max Radial, Vertical Cylinder

56µH Unshielded Inductor 900mA 145mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-02H-560J 535-AIUR-02H-560J-ND
Product Name AIUR-02H Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 56 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-431-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details