Abracon, LLC AISM-1008 Wirewound (Mold) AISM-1008-R12J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 120 nH DC Resistance Max: 300 mΩ Q: 30 Operating Temperature: -40°C ~ +105°C Tolerance: 5 SRF: 700 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 120 nH DC Resistance Max: 300 mΩ Q: 30 Operating Temperature: -40°C ~ +105°C Tolerance: 5 SRF: 700 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISM-1008 Wirewound (Mold) - AISM-1008-R12J-T - Abracon, LLC
Spicewood, TX, United States
AISM-1008 Wirewound (Mold)
AISM-1008-R12J-T
AISM-1008 Wirewound (Mold) AISM-1008-R12J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 120 nH DC Resistance Max: 300 mΩ Q: 30 Operating Temperature: -40°C ~ +105°C Tolerance: 5 SRF: 700 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISM-1008
  • Application: Power
  • Type: Wirewound (Mold)
  • Rating: N/A
  • Inductance: 120 nH
  • DC Resistance Max: 300 mΩ
  • Q: 30
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 5
  • SRF: 700 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AISM-1008-R12J-TTR-ND - DigiKey
Thief River Falls, MN, United States
120nH Shielded Molded Inductor 550mA 300mOhm Max 1008 (2520 Metric)

120nH Shielded Molded Inductor 550mA 300mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISM-1008-R12J-T 535-AISM-1008-R12J-TTR-ND
Product Name AISM-1008 Wirewound (Mold) Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 0.1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
250MHz 640mA Inductor and Choke - 71-0402CS-2N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details