Abracon, LLC AISR-01 Drum Core AISR-01-182J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 1.8 mH Saturation Current: 70 mA DC Resistance Max: 4.5 Ω Q: 70 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 570 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 1.8 mH Saturation Current: 70 mA DC Resistance Max: 4.5 Ω Q: 70 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 570 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISR-01 Drum Core - AISR-01-182J - Abracon, LLC
Spicewood, TX, United States
AISR-01 Drum Core
AISR-01-182J
AISR-01 Drum Core AISR-01-182J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 1.8 mH Saturation Current: 70 mA DC Resistance Max: 4.5 Ω Q: 70 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 570 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISR-01
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 1.8 mH
  • Saturation Current: 70 mA
  • DC Resistance Max: 4.5 Ω
  • Q: 70
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • SRF: 570 kHz
  • Shielding: Shielded
  • Mounting: Through Hole
  • Length/Diameter: 10.5 mm
  • Height: 10.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISR-01-182J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISR-01-182J-ND
Fixed Inductors AISR-01-182J-ND
1.8mH Shielded Wirewound Inductor 65mA 4.5Ohm Max Radial, Vertical Cylinder

1.8mH Shielded Wirewound Inductor 65mA 4.5Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISR-01-182J AISR-01-182J-ND
Product Name AISR-01 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1910655P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.4 ohms
Rated DC Current 190 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details