AISM-1210-330J-T -- AISM-1210 WIREWOUND (MOLD)
Abracon, LLC
AISM-1210 Wirewound (Mold)
AISM-1210-330J-T
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISM-1210
Application: Power
Type: Wirewound (Mold)
Rating: N/A
Inductance: 33 μH
Saturation Current: 70 mA
DC Resistance Max: 5.6 Ω
Q: 30
Operating Temperature: -40°C ~ +85°C
Tolerance: 5
SRF: 17 MHz
Shielding: Shielded
Mounting: SMD
Length/Diameter: 3.2 mm
Width: 2.5 mm
Height: 2.2 mm
Part Status: Active
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISM-1210
Application: Power
Type: Wirewound (Mold)
Rating: N/A
Inductance: 33 μH
Saturation Current: 70 mA
DC Resistance Max: 5.6 Ω
Q: 30
Operating Temperature: -40°C ~ +85°C
Tolerance: 5
SRF: 17 MHz
Shielding: Shielded
Mounting: SMD
Length/Diameter: 3.2 mm
Width: 2.5 mm
Height: 2.2 mm
Part Status: Active
Datasheet
Suppliers
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AISM-1210
Application: Power
Type: Wirewound (Mold)
Rating: N/A
Inductance: 33 μH
Saturation Current: 70 mA
DC Resistance Max: 5.6 Ω
Q: 30
Operating Temperature: -40°C ~ +85°C
Tolerance: 5
SRF: 17 MHz
Shielding: Shielded
Mounting: SMD
Length/Diameter: 3.2 mm
Width: 2.5 mm
Height: 2.2 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
- Series: AISM-1210
- Application: Power
- Type: Wirewound (Mold)
- Rating: N/A
- Inductance: 33 μH
- Saturation Current: 70 mA
- DC Resistance Max: 5.6 Ω
- Q: 30
- Operating Temperature: -40°C ~ +85°C
- Tolerance: 5
- SRF: 17 MHz
- Shielding: Shielded
- Mounting: SMD
- Length/Diameter: 3.2 mm
- Width: 2.5 mm
- Height: 2.2 mm
- Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
AISM-1210-330J-T |
|
Product Name
|
AISM-1210 Wirewound (Mold) |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Technology
|
Wirewound
|
|
Application
|
Power Choke
|
|
Inductance Range
|
33 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Power Choke
Inductance Range
47 microH
Lead Style
Radial; Radial
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Technology
Standard
Core Material
Ferrite
View Details