Abracon, LLC AISR-01 Drum Core AISR-01-682J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 6.8 mH Saturation Current: 40 mA DC Resistance Max: 9.7 Ω Q: 100 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 320 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 6.8 mH Saturation Current: 40 mA DC Resistance Max: 9.7 Ω Q: 100 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 320 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISR-01 Drum Core - AISR-01-682J - Abracon, LLC
Spicewood, TX, United States
AISR-01 Drum Core
AISR-01-682J
AISR-01 Drum Core AISR-01-682J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 6.8 mH Saturation Current: 40 mA DC Resistance Max: 9.7 Ω Q: 100 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 320 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISR-01
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 6.8 mH
  • Saturation Current: 40 mA
  • DC Resistance Max: 9.7 Ω
  • Q: 100
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • SRF: 320 kHz
  • Shielding: Shielded
  • Mounting: Through Hole
  • Length/Diameter: 10.5 mm
  • Height: 10.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISR-01-682J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISR-01-682J-ND
Fixed Inductors AISR-01-682J-ND
6.8mH Shielded Wirewound Inductor 35mA 9.7Ohm Max Radial, Vertical Cylinder

6.8mH Shielded Wirewound Inductor 35mA 9.7Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISR-01-682J AISR-01-682J-ND
Product Name AISR-01 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details