Abracon, LLC AISR-875 Drum Core AISR-875-821L

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 820 μH Saturation Current: 300 mA DC Resistance Max: 2.56 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 15 Shielding: Shielded Mounting: Through Hole Length/Diameter: 7.8 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 820 μH Saturation Current: 300 mA DC Resistance Max: 2.56 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 15 Shielding: Shielded Mounting: Through Hole Length/Diameter: 7.8 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISR-875 Drum Core - AISR-875-821L - Abracon, LLC
Spicewood, TX, United States
AISR-875 Drum Core
AISR-875-821L
AISR-875 Drum Core AISR-875-821L
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 820 μH Saturation Current: 300 mA DC Resistance Max: 2.56 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 15 Shielding: Shielded Mounting: Through Hole Length/Diameter: 7.8 mm Height: 7.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISR-875
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 820 μH
  • Saturation Current: 300 mA
  • DC Resistance Max: 2.56 Ω
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 15
  • Shielding: Shielded
  • Mounting: Through Hole
  • Length/Diameter: 7.8 mm
  • Height: 7.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISR-875-821L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISR-875-821L-ND
Fixed Inductors AISR-875-821L-ND
820µH Shielded Wirewound Inductor 300mA 2.56Ohm Max Radial, Vertical Cylinder

820µH Shielded Wirewound Inductor 300mA 2.56Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISR-875-821L AISR-875-821L-ND
Product Name AISR-875 Drum Core Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Standard Wirewound
Application Power Choke
Inductance Range 820 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 2-1676963-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3231-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details