Abracon, LLC AISR-04 Drum Core AISR-04-180M

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Saturation Current: 2.9 mA DC Resistance Max: 40 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 20 SRF: 20 MHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Saturation Current: 2.9 mA DC Resistance Max: 40 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 20 SRF: 20 MHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISR-04 Drum Core - AISR-04-180M - Abracon, LLC
Spicewood, TX, United States
AISR-04 Drum Core
AISR-04-180M
AISR-04 Drum Core AISR-04-180M
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Saturation Current: 2.9 mA DC Resistance Max: 40 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 20 SRF: 20 MHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISR-04
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 18 μH
  • Saturation Current: 2.9 mA
  • DC Resistance Max: 40 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 20
  • SRF: 20 MHz
  • Shielding: Shielded
  • Mounting: Through Hole
  • Length/Diameter: 10.5 mm
  • Height: 10.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISR-04-180M
Product Name AISR-04 Drum Core
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Technology Standard
Application Power Choke
Inductance Range 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details