Abracon, LLC AISR-01 Drum Core AISR-01-223J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 22 mH Saturation Current: 20 mA DC Resistance Max: 19.5 Ω Q: 100 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 190 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 22 mH Saturation Current: 20 mA DC Resistance Max: 19.5 Ω Q: 100 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 190 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISR-01 Drum Core - AISR-01-223J - Abracon, LLC
Spicewood, TX, United States
AISR-01 Drum Core
AISR-01-223J
AISR-01 Drum Core AISR-01-223J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 22 mH Saturation Current: 20 mA DC Resistance Max: 19.5 Ω Q: 100 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 190 kHz Shielding: Shielded Mounting: Through Hole Length/Diameter: 10.5 mm Height: 10.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISR-01
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 22 mH
  • Saturation Current: 20 mA
  • DC Resistance Max: 19.5 Ω
  • Q: 100
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • SRF: 190 kHz
  • Shielding: Shielded
  • Mounting: Through Hole
  • Length/Diameter: 10.5 mm
  • Height: 10.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISR-01-223J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISR-01-223J-ND
Fixed Inductors AISR-01-223J-ND
22mH Shielded Wirewound Inductor 21mA 19.5Ohm Max Radial, Vertical Cylinder

22mH Shielded Wirewound Inductor 21mA 19.5Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISR-01-223J AISR-01-223J-ND
Product Name AISR-01 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 22000 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-3-137-418-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers